TE Connectivity Metal Film Resistors - SMD 18KOhms 3Watt 500V SMF318KJT

Description
Metal Film Resistors - SMD 18KOhms 3Watt 500V
Request a Quote Datasheet
Description
Metal Film Resistors - SMD 18KOhms 3Watt 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 18KOhms 3Watt 500V - SMF318KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 18KOhms 3Watt 500V
SMF318KJT
Metal Film Resistors - SMD 18KOhms 3Watt 500V SMF318KJT
Metal Film Resistors - SMD 18KOhms 3Watt 500V

Metal Film Resistors - SMD 18KOhms 3Watt 500V

Supplier's Site
Surface Mount Resistors - 6476548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476548
Surface Mount Resistors 6476548
TE Connectivity SMF318KJT

TE Connectivity SMF318KJT

Supplier's Site
Surface Mount Resistors - 6476548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476548P
Surface Mount Resistors 6476548P
TE Connectivity SMF318KJT

TE Connectivity SMF318KJT

Supplier's Site
Surface Mount Resistors - 1639676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639676
Surface Mount Resistors 1639676
TE Connectivity SMF318KJT

TE Connectivity SMF318KJT

Supplier's Site
SMD 3W 500V Resistor - 52-SMF318KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF318KJT
SMD 3W 500V Resistor 52-SMF318KJT
3W Metal Film Resistor, 18kR, 5% Tol, 500V, SMD Product overview: SMF318KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF318KJT can be used for catalog matching and distributor lookup.

3W Metal Film Resistor, 18kR, 5% Tol, 500V, SMD Product overview: SMF318KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF318KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103559CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103559CT-ND
Chip Resistor - Surface Mount A103559CT-ND
18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103559DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103559DKR-ND
Chip Resistor - Surface Mount A103559DKR-ND
18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103559TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103559TR-ND
Chip Resistor - Surface Mount A103559TR-ND
18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMF318KJT 6476548 6476548P 52-SMF318KJT A103559CT-ND
Product Name Metal Film Resistors - SMD 18KOhms 3Watt 500V Surface Mount Resistors Surface Mount Resistors SMD 3W 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm Metal film MetalFilm; Metal Film METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details