TE Connectivity Metal Film Resistors - SMD SMF312KJT

Description
Metal Film Resistors - SMD
Request a Quote Datasheet
Description
Metal Film Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD - SMF312KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD
SMF312KJT
Metal Film Resistors - SMD SMF312KJT
Metal Film Resistors - SMD

Metal Film Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A103556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103556TR-ND
Chip Resistor - Surface Mount A103556TR-ND
12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103556DKR-ND
Chip Resistor - Surface Mount A103556DKR-ND
12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103556CT-ND
Chip Resistor - Surface Mount A103556CT-ND
12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, Metal Film, 12K, 5%, 3W, 4122; Resistance Cgs Te Connectivity - 98K0028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 12K, 5%, 3W, 4122; Resistance Cgs Te Connectivity
98K0028
Res, Metal Film, 12K, 5%, 3W, 4122; Resistance Cgs Te Connectivity 98K0028
RES, METAL FILM, 12K, 5%, 3W, 4122; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 12K, 5%, 3W, 4122; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMF312KJT A103556TR-ND 98K0028
Product Name Metal Film Resistors - SMD Chip Resistor - Surface Mount Res, Metal Film, 12K, 5%, 3W, 4122; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details