TE Connectivity Metal Film Resistors - SMD SMF3 10K 5% SMF310KJT

Description
Metal Film Resistors - SMD SMF3 10K 5%
Request a Quote
Description
Metal Film Resistors - SMD SMF3 10K 5%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 10K, 0.1%, 3W, 4122, Metal Film resistor from TE Connectivity is a surface mount power resistor designed for high-performance applications. It features a resistance value of 10 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The power rating is 3 watts at 20°C, with a maximum operating voltage of 500 volts. The resistor operates within a temperature range of -55°C to 200°C, ensuring reliability in various environmental conditions. This resistor is constructed using a metal film technology, which provides stability and low noise characteristics. It is also flameproof with a UL94V0 rating, enhancing its safety in power circuitry applications. The product is available on tape for automated assembly processes, making it convenient for high-volume production. The resistor's low profile design and robust construction allow it to withstand the thermal stresses of modern manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Res, 10K, 0.1%, 3W, 4122, Metal Film resistor from TE Connectivity is a surface mount power resistor designed for high-performance applications. It features a resistance value of 10 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The power rating is 3 watts at 20°C, with a maximum operating voltage of 500 volts. The resistor operates within a temperature range of -55°C to 200°C, ensuring reliability in various environmental conditions. This resistor is constructed using a metal film technology, which provides stability and low noise characteristics. It is also flameproof with a UL94V0 rating, enhancing its safety in power circuitry applications. The product is available on tape for automated assembly processes, making it convenient for high-volume production. The resistor's low profile design and robust construction allow it to withstand the thermal stresses of modern manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 10K 5% - SMF310KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 10K 5%
SMF310KJT
Metal Film Resistors - SMD SMF3 10K 5% SMF310KJT
Metal Film Resistors - SMD SMF3 10K 5%

Metal Film Resistors - SMD SMF3 10K 5%

Supplier's Site
SMD 3W 500V Resistor - 52-SMF310KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF310KJT
SMD 3W 500V Resistor 52-SMF310KJT
Metal Film Resistor, 3W, 10kR, 500V, 5%, SMD Product overview: SMF310KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF310KJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 3W, 10kR, 500V, 5%, SMD Product overview: SMF310KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF310KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103554CT-ND
Chip Resistor - Surface Mount A103554CT-ND
10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103554DKR-ND
Chip Resistor - Surface Mount A103554DKR-ND
10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103554TR-ND
Chip Resistor - Surface Mount A103554TR-ND
10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMF310KJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMF310KJT
Resistors - Chip Resistor - Surface Mount SMF310KJT
RES SMD 10K OHM 5% 3W 4122

RES SMD 10K OHM 5% 3W 4122

Supplier's Site
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 98K0026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
98K0026
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 98K0026
Surface Mount Chip Resistor, Metal Film, SMF Series, 10 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, SMF Series, 10 kohm, 3 W, 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity - 18R0431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
18R0431
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity 18R0431
RES, 10K, 0.1%, 3W, 4122, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 10K, 0.1%, 3W, 4122, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity - 46AK9459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
46AK9459
Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity 46AK9459
RES, 10K, 0.1%, 3W, 4122, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

RES, 10K, 0.1%, 3W, 4122, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SMF310KJT 52-SMF310KJT A103554CT-ND SMF310KJT 98K0026 18R0431
Product Name Metal Film Resistors - SMD SMF3 10K 5% SMD 3W 500V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 3 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity Res, 10K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122 4122 (10555 Metric), J-Lead Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details