Metal Film Resistor, 3W, 100kR, 500V, 5%, SMD Product overview: SMF3100KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3100KJT can be used for catalog matching and distributor lookup.
100 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
100 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
100 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF3 100K 5%
RES, 100K, 0.1%, 3W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:-RoHS Compliant: Yes
RES, 100K, 0.1%, 3W, 4122, METAL FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF3100KJT | A103553TR-ND | SMF3100KJT | 19R4863 |
| Product Name | SMD 3W 500V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF3 100K 5% | Res, 100K, 0.1%, 3W, 4122, Metal Film; Resistance Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |