TE Connectivity SMD 2W 300V Resistor SMF28K2JT

Description
2W 8.2kR 5% Metal Film Resistor, 300V, SMD, 2616 Product overview: SMF28K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF28K2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 8.2kR 5% Metal Film Resistor, 300V, SMD, 2616 Product overview: SMF28K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF28K2JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 300V Resistor - 52-SMF28K2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF28K2JT
SMD 2W 300V Resistor 52-SMF28K2JT
2W 8.2kR 5% Metal Film Resistor, 300V, SMD, 2616 Product overview: SMF28K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF28K2JT can be used for catalog matching and distributor lookup.

2W 8.2kR 5% Metal Film Resistor, 300V, SMD, 2616 Product overview: SMF28K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF28K2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF2 8K2 5% - SMF28K2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 8K2 5%
SMF28K2JT
Metal Film Resistors - SMD SMF2 8K2 5% SMF28K2JT
Metal Film Resistors - SMD SMF2 8K2 5%

Metal Film Resistors - SMD SMF2 8K2 5%

Supplier's Site
Chip Resistor - Surface Mount - A103552CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103552CT-ND
Chip Resistor - Surface Mount A103552CT-ND
8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103552DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103552DKR-ND
Chip Resistor - Surface Mount A103552DKR-ND
8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103552TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103552TR-ND
Chip Resistor - Surface Mount A103552TR-ND
8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

8.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMF28K2JT SMF28K2JT A103552CT-ND
Product Name SMD 2W 300V Resistor Metal Film Resistors - SMD SMF2 8K2 5% Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers