TE Connectivity Metal Film Resistors - SMD SMF2 82K 5% SMF282KJT

Description
Metal Film Resistors - SMD SMF2 82K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF2 82K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF2 82K 5% - SMF282KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 82K 5%
SMF282KJT
Metal Film Resistors - SMD SMF2 82K 5% SMF282KJT
Metal Film Resistors - SMD SMF2 82K 5%

Metal Film Resistors - SMD SMF2 82K 5%

Supplier's Site
Chip Resistor - Surface Mount - A131679CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131679CT-ND
Chip Resistor - Surface Mount A131679CT-ND
82 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131679TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131679TR-ND
Chip Resistor - Surface Mount A131679TR-ND
82 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMF282KJT A131679CT-ND
Product Name Metal Film Resistors - SMD SMF2 82K 5% Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details