TE Connectivity Chip Resistor - Surface Mount SMF2680RJT

Description
680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131677DKR-ND
Chip Resistor - Surface Mount A131677DKR-ND
680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131677TR-ND
Chip Resistor - Surface Mount A131677TR-ND
680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131677CT-ND
Chip Resistor - Surface Mount A131677CT-ND
680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 680Ohms 2Watt 300V - SMF2680RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 680Ohms 2Watt 300V
SMF2680RJT
Metal Film Resistors - SMD 680Ohms 2Watt 300V SMF2680RJT
Metal Film Resistors - SMD 680Ohms 2Watt 300V

Metal Film Resistors - SMD 680Ohms 2Watt 300V

Supplier's Site
2W 300V Resistor - 52-SMF2680RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 300V Resistor
52-SMF2680RJT
2W 300V Resistor 52-SMF2680RJT
Metal Film Resistor, 2W, 680Ω, 5%, 300V, SM, 2616 Product overview: SMF2680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2680RJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 2W, 680Ω, 5%, 300V, SM, 2616 Product overview: SMF2680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2680RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film, 680R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 680R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0017
Res, Metal Film, 680R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0017
RES, METAL FILM, 680R, 5%, 2W, 2616; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 680R, 5%, 2W, 2616; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131677DKR-ND SMF2680RJT 52-SMF2680RJT 98K0017
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 680Ohms 2Watt 300V 2W 300V Resistor Res, Metal Film, 680R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers