Metal Film Resistors - SMD SMF2 680K 5%
SMF Metal Film Resistor, 2W, 680kR, 5%, 300V, SMD Product overview: SMF2680KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2680KJT can be used for catalog matching and distributor lookup.
680 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
680 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMF2680KJT | 52-SMF2680KJT | A138679TR-ND |
| Product Name | Metal Film Resistors - SMD SMF2 680K 5% | SMD 2W 300V Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 680000 ohms | ||
| Operating DC Voltage | 300 volts |