TE Connectivity Surface Mount Resistors SMF256KJT

Description
TE Connectivity SMF256KJT
Request a Quote Datasheet
Description
TE Connectivity SMF256KJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6475797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475797
Surface Mount Resistors 6475797
TE Connectivity SMF256KJT

TE Connectivity SMF256KJT

Supplier's Site
Surface Mount Resistors - 6475797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6475797P
Surface Mount Resistors 6475797P
TE Connectivity SMF256KJT

TE Connectivity SMF256KJT

Supplier's Site
Surface Mount Resistors - 1639670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639670
Surface Mount Resistors 1639670
TE Connectivity SMF256KJT

TE Connectivity SMF256KJT

Supplier's Site
SMD 2W 300V Resistor - 52-SMF256KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF256KJT
SMD 2W 300V Resistor 52-SMF256KJT
SMD Metal Film Resistor, 2W, 56kR, 5%, 300V, 2616 Product overview: SMF256KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF256KJT can be used for catalog matching and distributor lookup.

SMD Metal Film Resistor, 2W, 56kR, 5%, 300V, 2616 Product overview: SMF256KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF256KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039324-SMF256KJT
Resistors - Chip Resistor - Surface Mount 1039324-SMF256KJT
Win Source Part Number: 1039324-SMF256KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Alternative Parts (Cross-Reference): SMF356KJT; ERJ-XGNJ563Y; MCR01MZPJ513; CRCW060356K2FKEAC; RK73H2ATTDD5112F; MCR10EZPF51025-18790 11-9; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103550CT,5-1879011- 9-ND,518790119,A1035 50TR,5-1879011-9,A10 3550DKR Base Product Number: SMF2

Win Source Part Number: 1039324-SMF256KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 56 kOhms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): SMF356KJT; ERJ-XGNJ563Y; MCR01MZPJ513; CRCW060356K2FKEAC; RK73H2ATTDD5112F; MCR10EZPF51025-1879011-9;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103550CT,5-1879011-9-ND,518790119,A103550TR,5-1879011-9,A103550DKR
Base Product Number: SMF2

Buy Now Datasheet
Chip Resistor - Surface Mount - A103550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103550CT-ND
Chip Resistor - Surface Mount A103550CT-ND
56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103550TR-ND
Chip Resistor - Surface Mount A103550TR-ND
56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103550DKR-ND
Chip Resistor - Surface Mount A103550DKR-ND
56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

56 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD - SMF256KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD
SMF256KJT
Metal Film Resistors - SMD SMF256KJT
Metal Film Resistors - SMD

Metal Film Resistors - SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6475797 6475797P 52-SMF256KJT 1039324-SMF256KJT A103550CT-ND SMF256KJT
Product Name Surface Mount Resistors Surface Mount Resistors SMD 2W 300V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Film Resistors - SMD
Technology / Construction Metal film MetalFilm; Metal Film METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details