TE Connectivity Metal Film Resistors - SMD SMF2560RJT

Description
Metal Film Resistors - SMD
Request a Quote Datasheet
Description
Metal Film Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD - SMF2560RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD
SMF2560RJT
Metal Film Resistors - SMD SMF2560RJT
Metal Film Resistors - SMD

Metal Film Resistors - SMD

Supplier's Site
SMD 2W 560ohm 300V Resistor - 52-SMF2560RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 560ohm 300V Resistor
52-SMF2560RJT
SMD 2W 560ohm 300V Resistor 52-SMF2560RJT
Fixed Resistor, Metal Film, 2W, 560ohm, 300V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF2560RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 560ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 560ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2560RJT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 2W, 560ohm, 300V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF2560RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 560ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 560ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2560RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103549DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103549DKR-ND
Chip Resistor - Surface Mount A103549DKR-ND
560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103549TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103549TR-ND
Chip Resistor - Surface Mount A103549TR-ND
560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103549CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103549CT-ND
Chip Resistor - Surface Mount A103549CT-ND
560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

560 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1159879-SMF2560RJT
Resistors - Chip Resistor - Surface Mount 1159879-SMF2560RJT
Win Source Part Number: 1159879-SMF2560RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 560 Ohms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Alternative Parts (Cross-Reference): 1-1879011-1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103549CT,A103549DKR ,A103549TR,1-1879011 -1-ND,1-1879011-1,11 8790111 Base Product Number: SMF2

Win Source Part Number: 1159879-SMF2560RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 560 Ohms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): 1-1879011-1;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103549CT,A103549DKR,A103549TR,1-1879011-1-ND,1-1879011-1,118790111
Base Product Number: SMF2

Buy Now Datasheet
Res, 560R, 5%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity - 75AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity
75AH8153
Res, 560R, 5%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity 75AH8153
RES, 560R, 5%, 2W, 2616, METAL FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, 560R, 5%, 2W, 2616, METAL FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SMF2560RJT 52-SMF2560RJT A103549DKR-ND 1159879-SMF2560RJT 75AH8153
Product Name Metal Film Resistors - SMD SMD 2W 560ohm 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 560R, 5%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457432 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details