TE Connectivity Chip Resistor - Surface Mount SMF2470RJT

Description
470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103547TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103547TR-ND
Chip Resistor - Surface Mount A103547TR-ND
470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103547CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103547CT-ND
Chip Resistor - Surface Mount A103547CT-ND
470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103547DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103547DKR-ND
Chip Resistor - Surface Mount A103547DKR-ND
470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 470Ohms 2Watt 300V - SMF2470RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 470Ohms 2Watt 300V
SMF2470RJT
Metal Film Resistors - SMD 470Ohms 2Watt 300V SMF2470RJT
Metal Film Resistors - SMD 470Ohms 2Watt 300V

Metal Film Resistors - SMD 470Ohms 2Watt 300V

Supplier's Site
Res, Metal Film, 470R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 470R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0011
Res, Metal Film, 470R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0011
RES, METAL FILM, 470R, 5%, 2W, 2616; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 470R, 5%, 2W, 2616; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103547TR-ND SMF2470RJT 98K0011
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 470Ohms 2Watt 300V Res, Metal Film, 470R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details