TE Connectivity Metal Film Resistors - SMD SMF2 470K 5% SMF2470KJT

Description
Metal Film Resistors - SMD SMF2 470K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF2 470K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF2 470K 5% - SMF2470KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 470K 5%
SMF2470KJT
Metal Film Resistors - SMD SMF2 470K 5% SMF2470KJT
Metal Film Resistors - SMD SMF2 470K 5%

Metal Film Resistors - SMD SMF2 470K 5%

Supplier's Site
2W 300V Resistor - 52-SMF2470KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 300V Resistor
52-SMF2470KJT
2W 300V Resistor 52-SMF2470KJT
2W 470kR Metal Film Resistor, 300V, 5% Tol, SM, 2616 Product overview: SMF2470KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2470KJT can be used for catalog matching and distributor lookup.

2W 470kR Metal Film Resistor, 300V, 5% Tol, SM, 2616 Product overview: SMF2470KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2470KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138677CT-ND
Chip Resistor - Surface Mount A138677CT-ND
470 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138677TR-ND
Chip Resistor - Surface Mount A138677TR-ND
470 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor - 112743118 - Radwell International
Willingboro, NJ, United States
Resistor
112743118
Resistor 112743118
RESISTOR, SMD, METAL FILM, 470K OHM, 5%, 2W, 2616. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, METAL FILM, 470K OHM, 5%, 2W, 2616. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number SMF2470KJT 52-SMF2470KJT A138677CT-ND 112743118
Product Name Metal Film Resistors - SMD SMF2 470K 5% 2W 300V Resistor Chip Resistor - Surface Mount Resistor
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 470000 ohms
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details