TE Connectivity SMF2390RJT
TE Connectivity SMF2390RJT
TE Connectivity SMF2390RJT
Metal Film Resistors - SMD SMF2 390R 5%
SMF Metal Film Resistor, 2W, 390R, 5%, 300V, SMD Product overview: SMF2390RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2390RJT can be used for catalog matching and distributor lookup.
390 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
390 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
390 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
RES, 390R, 5%, 2W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:390ohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6475517 | 6475517P | SMF2390RJT | 52-SMF2390RJT | A131672CT-ND | 01AH0333 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Metal Film Resistors - SMD SMF2 390R 5% | SMD 2W 300V Resistor | Chip Resistor - Surface Mount | Res, 390R, 5%, 2W, 2616, Metal Film; Resistor Case Style Cgs Te Connectivity |
| Technology / Construction | Metal film | MetalFilm; Metal Film | MetalFilm | METAL FILM | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | 2616 [6740 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms | ||
| Power Rating | 2 watts | 2 watts | 2 watts |