2W Metal Film Resistor, 27kR, 5%, 300V, SMD 2616 Product overview: SMF227KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF227KJT can be used for catalog matching and distributor lookup.
27 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
27 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
27 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD 3.9KOhms 2Watt 300V
Surface Mount Chip Resistor, Metal Film, SMF Series, 27 kohm, 2 W, 5%, 300 V, SMD RoHS Compliant: Yes
Surface Mount Metal Film Resistor, SMF Series, 27 kohm, 2 W, - 5%, 300 V, SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF227KJT | A103544CT-ND | SMF227KJT | 92K8878 | 18R9099 |
| Product Name | SMD 2W 300V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD 3.9KOhms 2Watt 300V | Surface Mount Chip Resistor, Metal Film, Smf Series, 27 Kohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity | Surface Mount Metal Film Resistor, Smf Series, 27 Kohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 27000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts |