22 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
22 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
22 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD 22Kohm 5% 2W
RES, 22K, 0.1%, 2W, 2616, METAL FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes
RES, 22K, 0.1%, 2W, 2616, METAL FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103543DKR-ND | SMF222KJT | 18R4344 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistors - SMD 22K OHM 5% 2W | Res, 22K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 [6740 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |