TE Connectivity Chip Resistor - Surface Mount SMF2220RJT

Description
220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103542DKR-ND
Chip Resistor - Surface Mount A103542DKR-ND
220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103542CT-ND
Chip Resistor - Surface Mount A103542CT-ND
220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103542TR-ND
Chip Resistor - Surface Mount A103542TR-ND
220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

220 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 220Ohms 2Watt 300V - SMF2220RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 220Ohms 2Watt 300V
SMF2220RJT
Metal Film Resistors - SMD 220Ohms 2Watt 300V SMF2220RJT
Metal Film Resistors - SMD 220Ohms 2Watt 300V

Metal Film Resistors - SMD 220Ohms 2Watt 300V

Supplier's Site
Res, Metal Film, 220R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 220R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0003
Res, Metal Film, 220R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0003
RES, METAL FILM, 220R, 5%, 2W, 2616; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 220R, 5%, 2W, 2616; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103542DKR-ND SMF2220RJT 98K0003
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 220Ohms 2Watt 300V Res, Metal Film, 220R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158468P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details