2W Metal Film Resistor, 220kR, 5%, 300V, SMD, 2616 Product overview: SMF2220KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2220KJT can be used for catalog matching and distributor lookup.
220 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
220 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
220 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF2 220K 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMF2220KJT | A131668TR-ND | SMF2220KJT |
| Product Name | SMD 2W 300V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF2 220K 5% |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 220000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts |