Metal Film Resistors - SMD 1.8KOhms 2Watt 300V
SMF Metal Film Resistor, 2W, 1.8kR, 5%, 300V, SMD Product overview: SMF21K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K8JT can be used for catalog matching and distributor lookup.
1.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
RES, 1K8, 5%, 2W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.8kohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 1.8K OHM 5% 2W 2616
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | SMF21K8JT | 52-SMF21K8JT | A103541TR-ND | 01AH0646 | SMF21K8JT |
| Product Name | Metal Film Resistors - SMD 1.8KOhms 2Watt 300V | SMD 2W 300V Resistor | Chip Resistor - Surface Mount | Res, 1K8, 5%, 2W, 2616, Metal Film; Resistor Case Style Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | 2616 [6740 Metric] | ||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | |
| Resistance Range | 1800 ohms | 1800 ohms | 1800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |