Metal Film Resistors - SMD 1.2KOhms 2Watt 300V
1.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
RES, 1K2, 5%, 2W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.2kohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMF21K2JT | A103540TR-ND | 99AC9930 |
| Product Name | Metal Film Resistors - SMD 1.2KOhms 2Watt 300V | Chip Resistor - Surface Mount | Res, 1K2, 5%, 2W, 2616, Metal Film; Resistor Case Style Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | 2616 [6740 Metric] |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |