TE Connectivity SMD 2W 1200ohm 300V Resistor SMF21K2FT

Description
Fixed Resistor, Metal Film, 2W, 1200ohm, 300V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF21K2FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 1200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 1200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K2FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 2W, 1200ohm, 300V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF21K2FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 1200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 1200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K2FT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 1200ohm 300V Resistor - 52-SMF21K2FT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 1200ohm 300V Resistor
52-SMF21K2FT
SMD 2W 1200ohm 300V Resistor 52-SMF21K2FT
Fixed Resistor, Metal Film, 2W, 1200ohm, 300V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF21K2FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 1200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 1200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K2FT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 2W, 1200ohm, 300V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2616, CHIP, ROHS COMPLIANT Product overview: SMF21K2FT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 1200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 1200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K2FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF2 1K2 1% - SMF21K2FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 1K2 1%
SMF21K2FT
Metal Film Resistors - SMD SMF2 1K2 1% SMF21K2FT
Metal Film Resistors - SMD SMF2 1K2 1%

Metal Film Resistors - SMD SMF2 1K2 1%

Supplier's Site
Chip Resistor - Surface Mount - A138792TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138792TR-ND
Chip Resistor - Surface Mount A138792TR-ND
1.2 kOhms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138792CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138792CT-ND
Chip Resistor - Surface Mount A138792CT-ND
1.2 kOhms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±1% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMF21K2FT SMF21K2FT A138792TR-ND
Product Name SMD 2W 1200ohm 300V Resistor Metal Film Resistors - SMD SMF2 1K2 1% Chip Resistor - Surface Mount
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details