1 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD 1KOhms 2Watt 300V
Metal Film Resistor, 2W, 1kR, 5% Tol, 300V, SMD Product overview: SMF21K0JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF21K0JT can be used for catalog matching and distributor lookup.
RES, METAL FILM, 1K, 5%, 2W, 2616; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
RES, 1K, 0.1%, 2W, 2616, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:300V RoHS Compliant: Yes
RES, 1K, 0.1%, 2W, 2616, METAL FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103539CT-ND | SMF21K0JT | 52-SMF21K0JT | 97K9990 | 46AK9455 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistors - SMD 1KOhms 2Watt 300V | SMD 2W 300V Resistor | Res, Metal Film, 1K, 5%, 2W, 2616; Resistance Cgs Te Connectivity | Res, 1K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 [6740 Metric] | 2616 [6740 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |