15 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
15 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
15 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD 15KOhms 2Watt 300V
Metal Film Resistor, 2W, 15kR, 5%, 300V, SMD Product overview: SMF215KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF215KJT can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131666DKR-ND | SMF215KJT | 52-SMF215KJT |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistors - SMD 15KOhms 2Watt 300V | SMD 2W 300V Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % |