Metal Film Resistors - SMD SMF2 12K 5%
12 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
12 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
12 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2W Metal Film Resistor, 12kR, 5% Tol, 300V, SMD, 2616 Product overview: SMF212KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF212KJT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SMF Series, 12 kohm, 2 W, - 5%, 300 V, 2616 [6740 Metric]
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMF212KJT | A103537TR-ND | 52-SMF212KJT | 18R4341 |
| Product Name | Metal Film Resistors - SMD SMF2 12K 5% | Chip Resistor - Surface Mount | SMD 2W 300V Resistor | Surface Mount Metal Film Resistor, Smf Series, 12 Kohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |