SMF212KJT -- SMF2 12K 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf2 12K 5% Cgs - Te Connectivity
SMF212KJT
Suppliers
Smf2 12K 5% Cgs - Te Connectivity
42AJ0754
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0754 |
|
Product Name
|
Smf2 12K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details