2W Metal Film Resistor, 120kR, 5%, 300V, SMD Product overview: SMF2120KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2120KJT can be used for catalog matching and distributor lookup.
120 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
120 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
120 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF2 120K 5%
Surface Mount Metal Film Resistor, SMF Series, 120 kohm, 2 W, - 5%, 300 V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF2120KJT | A103536DKR-ND | SMF2120KJT | 19R4856 |
| Product Name | SMD 2W 300V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF2 120K 5% | Surface Mount Metal Film Resistor, Smf Series, 120 Kohm, 2 W, 5%, 300 V Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 120000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 300 volts | |||
| Operating AC Voltage | 300 volts |