TE Connectivity Chip Resistor - Surface Mount SMF210KJT

Description
10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103535CT-ND
Chip Resistor - Surface Mount A103535CT-ND
10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103535DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103535DKR-ND
Chip Resistor - Surface Mount A103535DKR-ND
10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103535TR-ND
Chip Resistor - Surface Mount A103535TR-ND
10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD 10KOhms 2Watt 300V - SMF210KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 10KOhms 2Watt 300V
SMF210KJT
Metal Film Resistors - SMD 10KOhms 2Watt 300V SMF210KJT
Metal Film Resistors - SMD 10KOhms 2Watt 300V

Metal Film Resistors - SMD 10KOhms 2Watt 300V

Supplier's Site
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity - 97K9995 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity
97K9995
Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity 97K9995
Surface Mount Chip Resistor, Metal Film, SMF Series, 10 kohm, 2 W, 5%, 300 V, SMD RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, SMF Series, 10 kohm, 2 W, 5%, 300 V, SMD RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity - 18R4340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity
18R4340
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity 18R4340
RES, 10K, 0.1%, 2W, 2616, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes

RES, 10K, 0.1%, 2W, 2616, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity - 46AK9456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity
46AK9456
Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity 46AK9456
RES, 10K, 0.1%, 2W, 2616, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes

RES, 10K, 0.1%, 2W, 2616, METAL FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Power; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103535CT-ND SMF210KJT 97K9995 18R4340
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD 10KOhms 2Watt 300V Surface Mount Chip Resistor, Metal Film, Smf Series, 10 Kohm, 2 W, 5%, 300 V, Smd Rohs Compliant Cgs Te Connectivity Res, 10K, 0.1%, 2W, 2616, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details