100 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
100 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
100 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2W Metal Film Resistor, 100kR, 5% Tol, 300V, SMD, 2616 Product overview: SMF2100KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2100KJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD 100KOhms 2Watt 300V
RES SMD 100K OHM 5% 2W 2616
RES, METAL FILM, 100K, 5%, 2W, 2616; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
Surface Mount Chip Resistor, Metal Film, SMF Series, 100 kohm, 2 W, 5%, 300 V, 2616 [6740 Metric]
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131664DKR-ND | 52-SMF2100KJT | SMF2100KJT | SMF2100KJT | 92K8873 | 19R4855 |
| Product Name | Chip Resistor - Surface Mount | SMD 2W 300V Resistor | Metal Film Resistors - SMD 100KOhms 2Watt 300V | Resistors - Chip Resistor - Surface Mount | Res, Metal Film, 100K, 5%, 2W, 2616; Resistance Cgs Te Connectivity | Surface Mount Chip Resistor, Metal Film, Smf Series, 100 Kohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | ||||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 (6740 Metric), J-Lead | 2616 [6740 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |