4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Fixed Resistors; MELF SMA 4K3 1% 100PPM 0204 ( Neohm )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SMA0204FTEV4301-ND | SMA0204FTEV4301 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; MELF SMA 4K3 1% 100PPM 0204 ( Neohm ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | MELF, 0204 |