MELF SMA-Q 270K 1% 50PPM 0207 1W
MELF SMOROCCO-Q 270K 1% 50PPM 02
MELF SMOROCCO-Q 270K 1% 50PPM 02
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-Q0207FTDT270KTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | MELF, 0207 |
| Tolerance | 1 +/- % |