TE Connectivity Chip Resistor - Surface Mount SMA-Q0204BTNX680R

Description
MELF SMA-Q 680R 0.1% 15PPM 0204
Request a Quote Datasheet
Description
MELF SMA-Q 680R 0.1% 15PPM 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX680RTR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX680RTR-ND
MELF SMA-Q 680R 0.1% 15PPM 0204

MELF SMA-Q 680R 0.1% 15PPM 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX680RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX680RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX680RDKR-ND
MELF SMOROCCO-Q 680R 0.1% 15PPM

MELF SMOROCCO-Q 680R 0.1% 15PPM

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX680RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX680RCT-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX680RCT-ND
MELF SMOROCCO-Q 680R 0.1% 15PPM

MELF SMOROCCO-Q 680R 0.1% 15PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-SMA-Q0204BTNX680RTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers