TE Connectivity Chip Resistor - Surface Mount SMA-Q0102FTDL536K

Description
MELF SMA-Q 536K 1% 50PPM 0102 0.
Request a Quote Datasheet
Description
MELF SMA-Q 536K 1% 50PPM 0102 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-Q0102FTDL536KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0102FTDL536KTR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0102FTDL536KTR-ND
MELF SMA-Q 536K 1% 50PPM 0102 0.

MELF SMA-Q 536K 1% 50PPM 0102 0.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-SMA-Q0102FTDL536KTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0102
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details