MELF SMA-Q 1K5 1% 50PPM 0102 0.3
MELF SMA-Q 1K5 1% 50PPM 0102 0.3
MELF SMA-Q 1K5 1% 50PPM 0102 0.3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-Q0102FTDL1K5DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0102 |
| Tolerance | 1 +/- % |