MELF SMA-Q 7K15 0.1% 25PPM 0102
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-Q0102BTCP7K15TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0102 |
| Tolerance | 0.1000 +/- % |