TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT82K

Description
RES SMD 82K OHM 5% 1/2W 0207
Request a Quote Datasheet
Description
RES SMD 82K OHM 5% 1/2W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT82KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT82KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT82KTR-ND
RES SMD 82K OHM 5% 1/2W 0207

RES SMD 82K OHM 5% 1/2W 0207

Buy Now Datasheet
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2535
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2535
MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2536
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2536
MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT82KTR-ND 73AC2535
Product Name Chip Resistor - Surface Mount Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details