TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT820R

Description
MELF SMA_A 820R 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 820R 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT820RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT820RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT820RTR-ND
MELF SMA_A 820R 1% 50PPM 0207 1W

MELF SMA_A 820R 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, Auto, Metal Film, 820R/0207; Resistance Te Connectivity - 49AC0763 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 820R/0207; Resistance Te Connectivity
49AC0763
Melf Res, Auto, Metal Film, 820R/0207; Resistance Te Connectivity 49AC0763
MELF RES, AUTO, METAL FILM, 820R/0207; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 820R/0207; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2542 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2542
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2542
MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2541
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2541
MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT820RTR-ND 49AC0763
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 820R/0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 820 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details