TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT820K

Description
MELF SMA-A 820K 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA-A 820K 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT820KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT820KTR-ND
MELF SMA-A 820K 1% 50PPM 0207 1W

MELF SMA-A 820K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 820K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2540 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2540
Melf Res, 820K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2540
MELF RES, 820K, 1W, SMD, METAL FILM; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 820K, 1W, SMD, METAL FILM; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 820K/0207; Resistance Te Connectivity - 49AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 820K/0207; Resistance Te Connectivity
49AC0762
Melf Res, Auto, Metal Film, 820K/0207; Resistance Te Connectivity 49AC0762
MELF RES, AUTO, METAL FILM, 820K/0207; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 820K/0207; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT820KTR-ND 73AC2540
Product Name Chip Resistor - Surface Mount Melf Res, 820K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 820000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details