MELF SMA-A 68R 1% 50PPM 0207 1W
MELF RES, AUTO, METAL FILM, 68R, 0207; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
MELF RES, 68R, 1W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, 68R, 1W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0207FTDT68RTR-ND | 49AC0756 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 68R, 0207; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Resistance Range | 68 ohms | |
| Tolerance | 1 +/- % |