TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT680R

Description
MELF SMA_A 680R 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 680R 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT680RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT680RTR-ND
MELF SMA_A 680R 1% 50PPM 0207 1W

MELF SMA_A 680R 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2532 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2532
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2532
MELF RES, 680R, 1W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 680R, 1W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity - 49AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity
49AC0758
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity 49AC0758
MELF RES, AUTO, METAL FILM, 680R/0207; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 680R/0207; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT680RTR-ND 73AC2532
Product Name Chip Resistor - Surface Mount Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 680 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details