The Melf Res, Auto, Metal Film, 680K/0207 is a precision MELF resistor from the SMA-A series, designed for applications requiring high stability and reliability. It features a resistance value of 680 kΩ, a power rating of 1W, and a maximum operating voltage of 350V. The resistor is AEC-Q200 compliant, making it suitable for automotive and industrial applications. It has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The product is lead-free and RoHS compliant, ensuring it meets environmental standards. Its construction allows for excellent overall stability, making it a reliable choice for various electronic designs.
MELF SMA-A 680K 1% 50PPM 0207 1W
MELF RES, 680K, 1W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, 680K, 1W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 680K/0207; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0207FTDT680KTR-ND | 73AC2530 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 680K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Resistance Range | 680000 ohms | |
| Tolerance | 1 +/- % |