MELF SMA-A 560K 1% 50PPM 0207 1W
MELF RES, 560K, 1W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 560K/0207; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
MELF RES, 560K, 1W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0207FTDT560KTR-ND | 73AC2519 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 560K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Resistance Range | 560000 ohms | |
| Tolerance | 1 +/- % |