TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT47K

Description
RES 47K OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 47K OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT47KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT47KTR-ND
RES 47K OHM 1% 1W MELF 0207

RES 47K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT47KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT47KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT47KDKR-ND
RES 47K OHM 1% 1W MELF 0207

RES 47K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT47KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT47KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT47KCT-ND
RES 47K OHM 1% 1W MELF 0207

RES 47K OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, Auto, Metal Film, 47K, 0207; Resistance Te Connectivity - 49AC0745 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 47K, 0207; Resistance Te Connectivity
49AC0745
Melf Res, Auto, Metal Film, 47K, 0207; Resistance Te Connectivity 49AC0745
MELF RES, AUTO, METAL FILM, 47K, 0207; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 47K, 0207; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 47K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2506 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2506
Melf Res, 47K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2506
MELF RES, 47K, 1W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 1W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT47KTR-ND 49AC0745
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 47K, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details