TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT470K

Description
RES 470K OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 470K OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT470KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT470KTR-ND
RES 470K OHM 1% 1W MELF 0207

RES 470K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT470KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT470KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT470KCT-ND
RES 470K OHM 1% 1W MELF 0207

RES 470K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT470KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT470KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT470KDKR-ND
RES 470K OHM 1% 1W MELF 0207

RES 470K OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2510 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2510
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2510
MELF RES, 470K, 1W, SMD, METAL FILM; Resistance:470kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 470K, 1W, SMD, METAL FILM; Resistance:470kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2509 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2509
Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2509
MELF RES, 470K, 1W, SMD, METAL FILM; Resistance:470kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 470K, 1W, SMD, METAL FILM; Resistance:470kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT470KTR-ND 73AC2510
Product Name Chip Resistor - Surface Mount Melf Res, 470K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers