TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT3K3

Description
MELF SMA_A 3K3 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 3K3 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT3K3TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT3K3TR-ND
MELF SMA_A 3K3 1% 50PPM 0207 1W

MELF SMA_A 3K3 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2484 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2484
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2484
MELF RES, 3K3, 1W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K3, 1W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2483 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2483
Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2483
MELF RES, 3K3, 1W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K3, 1W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT3K3TR-ND 73AC2484
Product Name Chip Resistor - Surface Mount Melf Res, 3K3, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details