TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT39R

Description
MELF SMA-A 39R 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA-A 39R 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT39RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT39RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT39RTR-ND
MELF SMA-A 39R 1% 50PPM 0207 1W

MELF SMA-A 39R 1% 50PPM 0207 1W

Buy Now Datasheet
Surface Mount Resistors - 1824983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824983
Surface Mount Resistors 1824983
TE Connectivity SMA-A0207FTDT39R

TE Connectivity SMA-A0207FTDT39R

Supplier's Site
Surface Mount Resistors - 1824983P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824983P
Surface Mount Resistors 1824983P
TE Connectivity SMA-A0207FTDT39R

TE Connectivity SMA-A0207FTDT39R

Supplier's Site
Surface Mount Resistors - 1824471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1824471
Surface Mount Resistors 1824471
TE Connectivity SMA-A0207FTDT39R

TE Connectivity SMA-A0207FTDT39R

Supplier's Site
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2498 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2498
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2498
MELF RES, 39R, 1W, SMD, METAL FILM; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39R, 1W, SMD, METAL FILM; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 39R, 0207; Resistance Te Connectivity - 49AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 39R, 0207; Resistance Te Connectivity
49AC0741
Melf Res, Auto, Metal Film, 39R, 0207; Resistance Te Connectivity 49AC0741
MELF RES, AUTO, METAL FILM, 39R, 0207; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 39R, 0207; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2497 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2497
Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2497
MELF RES, 39R, 1W, SMD, METAL FILM; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39R, 1W, SMD, METAL FILM; Resistance:39ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-SMA-A0207FTDT39RTR-ND 1824983 1824983P 73AC2498
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Melf Res, 39R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0102
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details