TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT33K

Description
MELF SMA_A 33K 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 33K 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT33KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT33KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT33KTR-ND
MELF SMA_A 33K 1% 50PPM 0207 1W

MELF SMA_A 33K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2488
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2488
MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2487 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2487
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2487
MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT33KTR-ND 73AC2488
Product Name Chip Resistor - Surface Mount Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 33000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details