TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT2K7

Description
MELF SMA_A 2K7 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 2K7 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT2K7TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT2K7TR-ND
MELF SMA_A 2K7 1% 50PPM 0207 1W

MELF SMA_A 2K7 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, Auto, Metal Film, 2K7, 0207; Resistance Te Connectivity - 49AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K7, 0207; Resistance Te Connectivity
49AC0725
Melf Res, Auto, Metal Film, 2K7, 0207; Resistance Te Connectivity 49AC0725
MELF RES, AUTO, METAL FILM, 2K7, 0207; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K7, 0207; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2466 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2466
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2466
MELF RES, 2K7, 1W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K7, 1W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2465
Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2465
MELF RES, 2K7, 1W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C

MELF RES, 2K7, 1W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0207FTDT2K7TR-ND 49AC0725 73AC2465
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 2K7, 0207; Resistance Te Connectivity Melf Res, 2K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details