TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT2K2

Description
RES 2.2K OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 2.2K OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT2K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT2K2TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT2K2TR-ND
RES 2.2K OHM 1% 1W MELF 0207

RES 2.2K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT2K2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT2K2DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT2K2DKR-ND
RES 2.2K OHM 1% 1W MELF 0207

RES 2.2K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT2K2CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT2K2CT-ND
RES 2.2K OHM 1% 1W MELF 0207

RES 2.2K OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2463 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2463
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2463
MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2464 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2464
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2464
MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity - 49AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity
49AC0724
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity 49AC0724
MELF RES, AUTO, METAL FILM, 2K2, 0207; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K2, 0207; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT2K2TR-ND 73AC2463
Product Name Chip Resistor - Surface Mount Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details