TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT27K

Description
MELF SMA_A 27K 1% 50PPM 0207 1W
Request a Quote
Description
MELF SMA_A 27K 1% 50PPM 0207 1W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Melf Res, Auto, Metal Film, 27K, 0207 is a precision MELF resistor from the SMA-A series, designed for automotive and industrial applications. It features a resistance value of 27 kΩ, a power rating of 1W, and a maximum operating voltage of 350V. The resistor is AEC-Q200 compliant, ensuring reliability in automotive environments. It has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, providing excellent stability and performance. The product is lead-free and RoHS compliant, making it suitable for modern electronic applications. Its SMD-enabled structure allows for easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Melf Res, Auto, Metal Film, 27K, 0207 is a precision MELF resistor from the SMA-A series, designed for automotive and industrial applications. It features a resistance value of 27 kΩ, a power rating of 1W, and a maximum operating voltage of 350V. The resistor is AEC-Q200 compliant, ensuring reliability in automotive environments. It has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, providing excellent stability and performance. The product is lead-free and RoHS compliant, making it suitable for modern electronic applications. Its SMD-enabled structure allows for easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT27KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT27KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT27KTR-ND
MELF SMA_A 27K 1% 50PPM 0207 1W

MELF SMA_A 27K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2476 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2476
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2476
MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity - 49AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity
49AC0730
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity 49AC0730
MELF RES, AUTO, METAL FILM, 27K, 0207; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27K, 0207; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2475
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2475
MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT27KTR-ND 73AC2476
Product Name Chip Resistor - Surface Mount Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 27000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers