TE Connectivity Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0207FTDT270R

Description
MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2482 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2482
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2482
MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2481 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2481
Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2481
MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 270R, 1W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2482
Product Name Melf Res, 270R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 270 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details