RES 220 OHM 1% 1W MELF 0207
RES 220 OHM 1% 1W MELF 0207
RES 220 OHM 1% 1W MELF 0207
MELF RES, AUTO, METAL FILM, 220R/0207; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
MELF RES, 220R, 1W, SMD, METAL FILM; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0207FTDT220RDKR-ND | 49AC0729 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 220R/0207; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0207 | |
| Resistance Range | 220 ohms | 220 ohms |